Vishay Precision Group Wirewound Resistors RS010120R0FB12

Description
RS-10 120 1% B12
Request a Quote Datasheet
Description
RS-10 120 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010120R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010120R0FB12
Wirewound Resistors 3110-RS010120R0FB12
RS-10 120 1% B12

RS-10 120 1% B12

Supplier's Site Datasheet
Res Wirewound 120 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010120R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010120R0FB12
Res Wirewound 120 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010120R0FB12
Res Wirewound 120 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistor, 120 Ohm, 10W, 1%; Resistance Vishay - 01F9360 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 10W, 1%; Resistance Vishay
01F9360
Wirewound Resistor, 120 Ohm, 10W, 1%; Resistance Vishay 01F9360
WIREWOUND RESISTOR, 120 OHM, 10W, 1%; Resistance:120ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 120 OHM, 10W, 1%; Resistance:120ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010120R0FB12 RS010120R0FB12 01F9360
Product Name Wirewound Resistors Res Wirewound 120 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistor, 120 Ohm, 10W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details