Vishay Precision Group Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS01010K00FB12

Description
Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole - RS01010K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
RS01010K00FB12
Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS01010K00FB12
Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS01010K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01010K00FB12
Wirewound Resistors 3110-RS01010K00FB12
RS-10 10K 1% B12

RS-10 10K 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Vishay - 01F9541 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Vishay
01F9541
Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Vishay 01F9541
WIREWOUND RESISTOR, 10KOHM, 10W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mm RoHS Compliant: No

WIREWOUND RESISTOR, 10KOHM, 10W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01010K00FB12 3110-RS01010K00FB12 01F9541
Product Name Res Wirewound 10K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 10Kohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details