Vishay Precision Group Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS010100K0FB12

Description
Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole - RS010100K0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole
RS010100K0FB12
Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole RS010100K0FB12
Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 100Kohm, 10W, 1%; Resistance Vishay - 01F9570 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 10W, 1%; Resistance Vishay
01F9570
Wirewound Resistor, 100Kohm, 10W, 1%; Resistance Vishay 01F9570
WIREWOUND RESISTOR, 100KOHM, 10W, 1%; Resistance:100kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 100KOHM, 10W, 1%; Resistance:100kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RS010100K0FB12 01F9570
Product Name Res Wirewound 100K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 100Kohm, 10W, 1%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers