Vishay Intertechnology, Inc. Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS00785K00FB14

Description
Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00785K00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00785K00FB14
Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS00785K00FB14
Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00785K00FB14
Product Name Res Wirewound 85K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Through Hole Resistors - 1200275-C1410RJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers