Vishay Intertechnology, Inc. Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R RS00764R00BS73

Description
Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R - RS00764R00BS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
RS00764R00BS73
Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R RS00764R00BS73
Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00764R00BS73
Product Name Res Wirewound 64 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers