Vishay Intertechnology, Inc. Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R RS0075R490HE73

Description
Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R - RS0075R490HE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R
RS0075R490HE73
Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R RS0075R490HE73
Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS0075R490HE73
Product Name Res Wirewound 5.49 Ohm 3% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details