Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk RS0075R100JE12

Description
Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0075R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0075R100JE12
Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk RS0075R100JE12
Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS0075R100JE12
Product Name Res Wirewound 5.1 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers