Vishay Intertechnology, Inc. Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS00730K00FB12

Description
Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00730K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00730K00FB12
Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS00730K00FB12
Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00730K00FB12
Product Name Res Wirewound 30K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers