Vishay Intertechnology, Inc. Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R RS00725R60BE73

Description
Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R - RS00725R60BE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
RS00725R60BE73
Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R RS00725R60BE73
Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00725R60BE73
Product Name Res Wirewound 25.6 Ohm 0.1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 2-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers