Vishay Intertechnology, Inc. Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS007182R0FE12

Description
Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - RS007182R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
RS007182R0FE12
Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS007182R0FE12
Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS007182R0FE12
Product Name Res Wirewound 182 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details