Vishay Intertechnology, Inc. Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS007100K0FB14

Description
Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - RS007100K0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
RS007100K0FB14
Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS007100K0FB14
Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS007100K0FB14
Product Name Res Wirewound 100K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers