RS-5 .51 3% E73 e3
Res Wirewound 510m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS005R5100HE73 | RS005R5100HE73 |
| Product Name | Wirewound Resistors | Res Wirewound 510m Ohm 3% 5W ¦90ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 0.5100 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |