Vishay Precision Group Wirewound Resistors RS005R5000FB12

Description
RS-5 .5 1% B12
Request a Quote Datasheet
Description
RS-5 .5 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005R5000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R5000FB12
Wirewound Resistors 3110-RS005R5000FB12
RS-5 .5 1% B12

RS-5 .5 1% B12

Supplier's Site Datasheet
Wirewound Resistors 5watts 0.5ohms 1% - RS005R5000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 0.5ohms 1%
RS005R5000FB12
Wirewound Resistors 5watts 0.5ohms 1% RS005R5000FB12
Wirewound Resistors 5watts 0.5ohms 1%

Wirewound Resistors 5watts 0.5ohms 1%

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 6.5W, 1%; Resistance Vishay - 02F1344 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 6.5W, 1%; Resistance Vishay
02F1344
Wirewound Resistor, 0.5 Ohm, 6.5W, 1%; Resistance Vishay 02F1344
WIREWOUND RESISTOR, 0.5 OHM, 6.5W, 1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.5 OHM, 6.5W, 1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005R5000FB12 RS005R5000FB12 02F1344
Product Name Wirewound Resistors Wirewound Resistors 5watts 0.5ohms 1% Wirewound Resistor, 0.5 Ohm, 6.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details