Vishay Intertechnology, Inc. 5W,.33,1%,T/R RS005R3300FS70

Description
5W,.33,1%,T/R
Request a Quote
Description
5W,.33,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.33,1%,T/R - RS005R3300FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.33,1%,T/R
RS005R3300FS70
5W,.33,1%,T/R RS005R3300FS70
5W,.33,1%,T/R

5W,.33,1%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS005R3300FS70
Product Name 5W,.33,1%,T/R
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers