RS-5 .27 1% E73 e3
Res Wirewound 270m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS005R2700FE73 | RS005R2700FE73 |
| Product Name | Wirewound Resistors | Res Wirewound 270m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 0.2700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |