Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R RS005R1000FR55

Description
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R - RS005R1000FR55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R
RS005R1000FR55
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R RS005R1000FR55
Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS005R1000FR55
Product Name Res Wirewound 100m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details