Vishay Precision Group Wirewound Resistors RS005R1000FB12

Description
RS-5 .1 1% B12
Request a Quote Datasheet
Description
RS-5 .1 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005R1000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R1000FB12
Wirewound Resistors 3110-RS005R1000FB12
RS-5 .1 1% B12

RS-5 .1 1% B12

Supplier's Site Datasheet
Wirewound Resistors - - RS005R1000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS005R1000FB12
Wirewound Resistors - RS005R1000FB12
Wirewound Resistors - Through Hole 5watts 0.1ohms 1% Learn More

Wirewound Resistors - Through Hole 5watts 0.1ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 6.5W, 1%; Resistance Vishay - 70B5131 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 6.5W, 1%; Resistance Vishay
70B5131
Wirewound Resistor, 0.1 Ohm, 6.5W, 1%; Resistance Vishay 70B5131
WIREWOUND RESISTOR, 0.1 OHM, 6.5W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 6.5W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005R1000FB12 RS005R1000FB12 70B5131
Product Name Wirewound Resistors Wirewound Resistors - Wirewound Resistor, 0.1 Ohm, 6.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details