Wirewound Resistors - Through Hole 5watts 900ohms 1% Learn More
RS-5 900 1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS005900R0FE12 | 3110-RS005900R0FE12 |
| Product Name | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 900 ohms | 900 ohms |