The RS005 is a silicone-coated, axial wirewound resistor rated for 5.0 W at 25 °C under characteristic U and 6.5 W under characteristic V, with an operating temperature range of -65 °C to +350 °C. It meets MIL-PRF-26 qualifications and uses a ceramic or steatite core with a nickel-chrome or copper-nickel element. Resistance values range from 0.1 Ω to 95.2 kΩ, with tolerances of ±1% or tighter. The resistor has a maximum working voltage based on the square root of power times resistance and an insulation resistance of at least 1000 MΩ. Physical dimensions are 1.78 in (45.21 mm) in length and 0.375 in (9.53 mm) in diameter, with 0.040 in (1.02 mm) diameter leads. The part number RS00584R50FE73 indicates 84.5 Ω resistance, ±1% tolerance, and lead-free tape/reel packaging.
RS-5 84.5 1% E73 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS00584R50FE73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |