Vishay Intertechnology, Inc. Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS0057K500FB14

Description
Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS0057K500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS0057K500FB14
Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS0057K500FB14
Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS0057K500FB14
Product Name Res Wirewound 7.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details