Vishay Intertechnology, Inc. Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00575K00FB12

Description
Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00575K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00575K00FB12
Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00575K00FB12
Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00575K00FB12
Product Name Res Wirewound 75K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details