Vishay Intertechnology, Inc. Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS00569R00JE73

Description
Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R - RS00569R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
RS00569R00JE73
Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS00569R00JE73
Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS00569R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00569R00JE73
Wirewound Resistors 3110-RS00569R00JE73
RS-5 69 5% E73 e3

RS-5 69 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS00569R00JE73 3110-RS00569R00JE73
Product Name Res Wirewound 69 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers