Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R RS0055R100FE73

Description
Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R - RS0055R100FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R
RS0055R100FE73
Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R RS0055R100FE73
Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS0055R100FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0055R100FE73
Wirewound Resistors 3110-RS0055R100FE73
RS-5 5.1 1% E73 e3

RS-5 5.1 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS0055R100FE73 3110-RS0055R100FE73
Product Name Res Wirewound 5.1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details