Vishay Precision Group Wirewound Resistors RS0055R000FB12

Description
RS-5 5 1% B12
Request a Quote Datasheet
Description
RS-5 5 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0055R000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0055R000FB12
Wirewound Resistors 3110-RS0055R000FB12
RS-5 5 1% B12

RS-5 5 1% B12

Supplier's Site Datasheet
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole - RS0055R000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole
RS0055R000FB12
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole RS0055R000FB12
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 5 Ohm, 6.5W, 1%; Resistance Vishay - 02F1354 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 6.5W, 1%; Resistance Vishay
02F1354
Wirewound Resistor, 5 Ohm, 6.5W, 1%; Resistance Vishay 02F1354
WIREWOUND RESISTOR, 5 OHM, 6.5W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: No

WIREWOUND RESISTOR, 5 OHM, 6.5W, 1%; Resistance:5ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS0055R000FB12 RS0055R000FB12 02F1354
Product Name Wirewound Resistors Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Wirewound Resistor, 5 Ohm, 6.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details