Vishay Intertechnology, Inc. Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS00556K00JS73

Description
Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R - RS00556K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
RS00556K00JS73
Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS00556K00JS73
Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00556K00JS73
Product Name Res Wirewound 56K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details