Vishay Intertechnology, Inc. Wirewound Resistors RS00550R00HE12

Description
RS-5 50 3% E12 e3
Request a Quote Datasheet
Description
RS-5 50 3% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00550R00HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00550R00HE12
Wirewound Resistors 3110-RS00550R00HE12
RS-5 50 3% E12 e3

RS-5 50 3% E12 e3

Supplier's Site Datasheet
Res Wirewound 50 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00550R00HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00550R00HE12
Res Wirewound 50 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00550R00HE12
Res Wirewound 50 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS00550R00HE12 RS00550R00HE12
Product Name Wirewound Resistors Res Wirewound 50 Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 50 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers