Vishay Precision Group Wirewound Resistor, 50 Ohm, 6.5W, 1%; Resistance Vishay RS00550R00FE12.

Description
WIREWOUND RESISTOR, 50 OHM, 6.5W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 50 OHM, 6.5W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 6.5W, 1%; Resistance Vishay - 29AC9903 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 6.5W, 1%; Resistance Vishay
29AC9903
Wirewound Resistor, 50 Ohm, 6.5W, 1%; Resistance Vishay 29AC9903
WIREWOUND RESISTOR, 50 OHM, 6.5W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 6.5W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC9903
Product Name Wirewound Resistor, 50 Ohm, 6.5W, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A8K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details