Vishay Precision Group Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS00550K00FB12

Description
Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS00550K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS00550K00FB12
Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS00550K00FB12
Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 50Kohm, 6.5W, 1%; Resistance Vishay - 02F1486 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 6.5W, 1%; Resistance Vishay
02F1486
Wirewound Resistor, 50Kohm, 6.5W, 1%; Resistance Vishay 02F1486
WIREWOUND RESISTOR, 50KOHM, 6.5W, 1%; Resistance:50kohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 50KOHM, 6.5W, 1%; Resistance:50kohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RS00550K00FB12 02F1486
Product Name Res Wirewound 50K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 50Kohm, 6.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details