Vishay Precision Group Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS005500R0FB12

Description
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS005500R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS005500R0FB12
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS005500R0FB12
Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS005500R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005500R0FB12
Wirewound Resistors 3110-RS005500R0FB12
RS-5 500 1% B12

RS-5 500 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Vishay - 02F1417 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Vishay
02F1417
Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Vishay 02F1417
WIREWOUND RESISTOR, 500 OHM, 5W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:7.92mmRoHS Compliant: No

WIREWOUND RESISTOR, 500 OHM, 5W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:7.92mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RS005500R0FB12 3110-RS005500R0FB12 02F1417
Product Name Res Wirewound 500 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 500 Ohm, 5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details