Vishay Intertechnology, Inc. Wirewound Resistors RS0054R000HE73

Description
RS-5 4 3% E73 e3
Request a Quote
Description
RS-5 4 3% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS005 is a precision wirewound resistor with a silicone coating rated for temperatures up to +350 °C, featuring axial leads and a complete welded construction. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values from 0.1 Ω to 95.2 kΩ. The body is 1.78 in long and 0.375 in in diameter, with 0.040 in leads. It is MIL-PRF-26 qualified, with ±5 % tolerance and insulation resistance of 1000 MΩ minimum. Operating temperature range is -65 °C to +250 °C for characteristic U and +350 °C for characteristic V. The RS0054R000HE73 variant has a 4.00 Ω resistance and lead-free tin plating in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS005 is a precision wirewound resistor with a silicone coating rated for temperatures up to +350 °C, featuring axial leads and a complete welded construction. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values from 0.1 Ω to 95.2 kΩ. The body is 1.78 in long and 0.375 in in diameter, with 0.040 in leads. It is MIL-PRF-26 qualified, with ±5 % tolerance and insulation resistance of 1000 MΩ minimum. Operating temperature range is -65 °C to +250 °C for characteristic U and +350 °C for characteristic V. The RS0054R000HE73 variant has a 4.00 Ω resistance and lead-free tin plating in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0054R000HE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0054R000HE73
Wirewound Resistors 3110-RS0054R000HE73
RS-5 4 3% E73 e3

RS-5 4 3% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS0054R000HE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R005F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details