Vishay Intertechnology, Inc. Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00540R00BE12

Description
Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00540R00BE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00540R00BE12
Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00540R00BE12
Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00540R00BE12
Product Name Res Wirewound 40 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers