Vishay Intertechnology, Inc. Wirewound Resistors RS0053R900JE12

Description
RS-5 3.9 5% E12 e3
Request a Quote Datasheet
Description
RS-5 3.9 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0053R900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0053R900JE12
Wirewound Resistors 3110-RS0053R900JE12
RS-5 3.9 5% E12 e3

RS-5 3.9 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0053R900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0053R900JE12
Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0053R900JE12
Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS0053R900JE12 RS0053R900JE12
Product Name Wirewound Resistors Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.9 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers