Vishay Precision Group Resistance Vishay RS0053R000FE12.

Description
Resistance:3ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; Body Material:Ceramic RoHS Compliant: Yes
Description
Resistance:3ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; Body Material:Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 15AC4200 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
15AC4200
Resistance Vishay 15AC4200
Resistance:3ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; Body Material:Ceramic RoHS Compliant: Yes

Resistance:3ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC4200
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers