RS-5 3.5K 5% E73 e3
Res Wirewound 3.5K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS0053K500JE73 | RS0053K500JE73 |
| Product Name | Wirewound Resistors | Res Wirewound 3.5K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 3500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |