Vishay Intertechnology, Inc. Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00535K00FB12

Description
Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00535K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00535K00FB12
Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00535K00FB12
Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00535K00FB12
Product Name Res Wirewound 35K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details