Vishay Precision Group Wirewound Resistors RS00531R00FB12

Description
RS-5 31 1% B12
Request a Quote Datasheet
Description
RS-5 31 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00531R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00531R00FB12
Wirewound Resistors 3110-RS00531R00FB12
RS-5 31 1% B12

RS-5 31 1% B12

Supplier's Site Datasheet
Res Wirewound 31 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00531R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 31 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00531R00FB12
Res Wirewound 31 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00531R00FB12
Res Wirewound 31 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 31 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor, Wirewound, 31 Ohm, 5W, 1%; Resistance Vishay - 61C3091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 31 Ohm, 5W, 1%; Resistance Vishay
61C3091
Resistor, Wirewound, 31 Ohm, 5W, 1%; Resistance Vishay 61C3091
RESISTOR, WIREWOUND, 31 OHM, 5W, 1%; Resistance:31ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:7.92mm RoHS Compliant: No

RESISTOR, WIREWOUND, 31 OHM, 5W, 1%; Resistance:31ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:7.92mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS00531R00FB12 RS00531R00FB12 61C3091
Product Name Wirewound Resistors Res Wirewound 31 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk Resistor, Wirewound, 31 Ohm, 5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 31 ohms 31 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details