The RS005 is a wirewound precision power resistor with a silicone coating, designed for high stability and operation up to +250 °C under characteristic U or +350 °C under characteristic V. It has a power rating of 5.0 W at 25 °C and a resistance range of 0.1 to 95.2 kΩ. The part features a ceramic or steatite core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps. It meets MIL-PRF-26 qualification and has a typical resistance shift of less than 0.5%. Dimensions are 1.78 ± 0.062 inches in length, 1.0 inch in maximum diameter, 0.312 ± 0.031 inches in lead diameter, and 0.040 ± 0.002 inches in lead length. Resistance tolerance options include ±1% for this variant. The part is available in lead (Pb)-free tin finish with tape/reel packaging.
RS-5-69 30.1K 1% S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS00530K10FS7369 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |