Vishay Intertechnology, Inc. Through Hole Resistors - RS0052R910BE73 RS0052R910BE73

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089052-RS0052R910BE 73 Packaging: Tape and Reel Tolerance: 0.01 % Resistance: 2.91 Ω Power Rating: 5 W Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089052-RS0052R910BE 73 Packaging: Tape and Reel Tolerance: 0.01 % Resistance: 2.91 Ω Power Rating: 5 W Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RS0052R910BE73 - 1089052-RS0052R910BE73 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS0052R910BE73
1089052-RS0052R910BE73
Through Hole Resistors - RS0052R910BE73 1089052-RS0052R910BE73
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089052-RS0052R910BE 73 Packaging: Tape and Reel Tolerance: 0.01 % Resistance: 2.91 Ω Power Rating: 5 W Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089052-RS0052R910BE73
Packaging: Tape and Reel
Tolerance: 0.01 %
Resistance: 2.91 Ω
Power Rating: 5 W
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now
Through-Hole Resistor - 53-RS0052R910BE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0052R910BE73
Through-Hole Resistor 53-RS0052R910BE73
Wirewound Resistors - Through Hole RS-5 2.91 .1% E73 e3 Product overview: RS0052R910BE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052R910BE73 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole RS-5 2.91 .1% E73 e3 Product overview: RS0052R910BE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052R910BE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1089052-RS0052R910BE73 53-RS0052R910BE73
Product Name Through Hole Resistors - RS0052R910BE73 Through-Hole Resistor
Resistance Range 2.91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers