VISHAY INTERTECHNOLOGY, INC.
RS0052R320FB12 -- RS-5 2.32 1%,BULK
Vishay Intertechnology, Inc.
RS-5 2.32 1%,BULK
RS0052R320FB12
Description
RS-5 2.32 1%,BULK
-
ASAP Semiconductor LLC
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
RS-5 2.32 1%,BULK
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Wirewound Resistors |
|
Product Number
|
RS0052R320FB12 |
3110-RS0052R320FB12 |
|
Product Name
|
RS-5 2.32 1%,BULK |
Wirewound Resistors |
|
Tolerance
|
1 +/- %
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Technology / Construction
Metal Foil
Resistance Range
0.3300 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details