Vishay Intertechnology, Inc. Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0052R210BE12

Description
Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - RS0052R210BE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
RS0052R210BE12
Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk RS0052R210BE12
Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS0052R210BE12
Product Name Res Wirewound 2.21 Ohm 0.1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers