Vishay Intertechnology, Inc. Wirewound Resistors RS0052K700HE12

Description
RS-5 2.7K 3% E12 e3
Request a Quote Datasheet
Description
RS-5 2.7K 3% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0052K700HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0052K700HE12
Wirewound Resistors 3110-RS0052K700HE12
RS-5 2.7K 3% E12 e3

RS-5 2.7K 3% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.7K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS0052K700HE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS0052K700HE12
Res Wirewound 2.7K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS0052K700HE12
Res Wirewound 2.7K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS0052K700HE12 RS0052K700HE12
Product Name Wirewound Resistors Res Wirewound 2.7K Ohm 3% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2700 ohms
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details