Vishay Precision Group Wirewound Resistors RS00525R00FB12

Description
RS-5 25 1% B12
Request a Quote Datasheet
Description
RS-5 25 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00525R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00525R00FB12
Wirewound Resistors 3110-RS00525R00FB12
RS-5 25 1% B12

RS-5 25 1% B12

Supplier's Site Datasheet
Res Wirewound 25 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS00525R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS00525R00FB12
Res Wirewound 25 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS00525R00FB12
Res Wirewound 25 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 25 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor Wirewound, 25 Ohm, 6.5W, 1%; Resistance Vishay - 02F1374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 25 Ohm, 6.5W, 1%; Resistance Vishay
02F1374
Resistor Wirewound, 25 Ohm, 6.5W, 1%; Resistance Vishay 02F1374
RESISTOR WIREWOUND, 25 OHM, 6.5W, 1%; Resistance:25ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 25 OHM, 6.5W, 1%; Resistance:25ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS00525R00FB12 RS00525R00FB12 02F1374
Product Name Wirewound Resistors Res Wirewound 25 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Resistor Wirewound, 25 Ohm, 6.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details