RS-5 221 1% E12 e3
Wirewound Resistors 221 Ohm 1% 5W
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS005221R0FE12 | RS005221R0FE12 |
| Product Name | Wirewound Resistors | Wirewound Resistors 221 Ohm 1% 5W |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 221 ohms |