Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS005200R0JB12 | RS005200R0JB12 |
| Product Name | Wirewound Resistors | Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound |