Vishay Precision Group Wirewound Resistors RS005200R0FB12

Description
RS-5 200 1% B12
Request a Quote Datasheet
Description
RS-5 200 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005200R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005200R0FB12
Wirewound Resistors 3110-RS005200R0FB12
RS-5 200 1% B12

RS-5 200 1% B12

Supplier's Site Datasheet
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS005200R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS005200R0FB12
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS005200R0FB12
Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 200 Ohm, 6.5W, 1%; Resistance Vishay - 02F1403 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 6.5W, 1%; Resistance Vishay
02F1403
Wirewound Resistor, 200 Ohm, 6.5W, 1%; Resistance Vishay 02F1403
WIREWOUND RESISTOR, 200 OHM, 6.5W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 200 OHM, 6.5W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005200R0FB12 RS005200R0FB12 02F1403
Product Name Wirewound Resistors Res Wirewound 200 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 200 Ohm, 6.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1623790-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers