Vishay Intertechnology, Inc. Wirewound Resistors RS005160R0JE73

Description
RS-5 160 5% E73 e3
Request a Quote Datasheet
Description
RS-5 160 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005160R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005160R0JE73
Wirewound Resistors 3110-RS005160R0JE73
RS-5 160 5% E73 e3

RS-5 160 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 160 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R - RS005160R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
RS005160R0JE73
Res Wirewound 160 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS005160R0JE73
Res Wirewound 160 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS005160R0JE73 RS005160R0JE73
Product Name Wirewound Resistors Res Wirewound 160 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 160 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers