Vishay Intertechnology, Inc. Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS005160R0BE12

Description
Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS005160R0BE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS005160R0BE12
Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS005160R0BE12
Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS005160R0BE12
Product Name Res Wirewound 160 Ohm 0.1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers