Vishay Precision Group Wirewound Resistors RS00514R00FB12

Description
RS-5 14 1% B12
Request a Quote Datasheet
Description
RS-5 14 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00514R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00514R00FB12
Wirewound Resistors 3110-RS00514R00FB12
RS-5 14 1% B12

RS-5 14 1% B12

Supplier's Site Datasheet
Res Wirewound 14 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00514R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00514R00FB12
Res Wirewound 14 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00514R00FB12
Res Wirewound 14 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistor, 14 Ohm, 5W, 1%; Resistance Vishay - 62C1514 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 14 Ohm, 5W, 1%; Resistance Vishay
62C1514
Wirewound Resistor, 14 Ohm, 5W, 1%; Resistance Vishay 62C1514
WIREWOUND RESISTOR, 14 OHM, 5W, 1%; Resistance:14ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 14 OHM, 5W, 1%; Resistance:14ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS00514R00FB12 RS00514R00FB12 62C1514
Product Name Wirewound Resistors Res Wirewound 14 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistor, 14 Ohm, 5W, 1%; Resistance Vishay
Category / Application Industrial Precision Resistor
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers