RS-5 12.7K 1% B12
Res Wirewound 12.7K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS00512K70FB12 | RS00512K70FB12 |
| Product Name | Wirewound Resistors | Res Wirewound 12.7K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 12700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |