Vishay Intertechnology, Inc. Wirewound Resistors RS00512K00JE12

Description
RS-5 12K 5% E12 e3
Request a Quote Datasheet
Description
RS-5 12K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00512K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00512K00JE12
Wirewound Resistors 3110-RS00512K00JE12
RS-5 12K 5% E12 e3

RS-5 12K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 12K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00512K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00512K00JE12
Res Wirewound 12K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS00512K00JE12
Res Wirewound 12K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS00512K00JE12 RS00512K00JE12
Product Name Wirewound Resistors Res Wirewound 12K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers